Zener Diode 3.6V 100mW Surface Mount VMN2M
Zener Diode 3.6V 100mW Surface Mount VMN2M
Zener Diode 3.6V 100mW Surface Mount VMN2M
DIODE ZENER 3.6V 100MW VMN2M Product overview: CDZVT2R3.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R3.6B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 866299-CDZVT2R3.6B
Operating Temperature Range: 150°C
Features: Zener Diode 3.6 V 100 mW - Surface Mount VMN2M
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDZVT2
Categories: Discrete Semiconductor Products
Case / Package: VMN2M
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CDZVT2R3.6BDKR, CDZVT2R3.6BTR, CDZVT2R3.6BCT
ZENER DIODE, 3.6V, 0.1W, SOD-923; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 3.6V 100MW VMN2M
DIODE ZENER 3.6V 100MW VMN2M
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZVT2R3.6BDKR-ND | 287-CDZVT2R3.6B | 866299-CDZVT2R3.6B | 81AC4573 | CDZVT2R3.6B | CDZVT2R3.6B |
| Product Name | Single Zener Diodes | 3.6V 100MW Zener Diode | Diodes - Zener - Single - CDZVT2R3.6B | Zener Diode, 3.6V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | Tape & Reel (TR) | VMN2M | SOD-923 | VMN2M (SOD-923) | 2-SMD, Flat Lead | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms |