ROHM Semiconductor USA, LLC 6.2V 100MW Zener Diode CDZT2RA6.2B

Description
DIODE ZENER 6.2V 100MW VMN2 Product overview: CDZT2RA6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA6.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 100MW VMN2 Product overview: CDZT2RA6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA6.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 100MW Zener Diode - 287-CDZT2RA6.2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 100MW Zener Diode
287-CDZT2RA6.2B
6.2V 100MW Zener Diode 287-CDZT2RA6.2B
DIODE ZENER 6.2V 100MW VMN2 Product overview: CDZT2RA6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA6.2B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 100MW VMN2 Product overview: CDZT2RA6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA6.2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CDZT2RA6.2B - 145148-CDZT2RA6.2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZT2RA6.2B
145148-CDZT2RA6.2B
Diodes - Zener - Single - CDZT2RA6.2B 145148-CDZT2RA6.2B
Manufacturer: Rohm Semiconductor Win Source Part Number: 145148-CDZT2RA6.2B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 1μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: VMN2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 145148-CDZT2RA6.2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMN2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - CDZT2RA6.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2RA6.2BTR-ND
Single Zener Diodes CDZT2RA6.2BTR-ND
Zener Diode 6.2V 100mW ±2% Surface Mount VMN2

Zener Diode 6.2V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZT2RA6.2B
Zener Diodes CDZT2RA6.2B
Zener Diodes Zener Diode, 100mW, 2 Pin.

Zener Diodes Zener Diode, 100mW, 2 Pin.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZT2RA6.2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2RA6.2B
Discrete Semiconductor Products - Diodes - Zener CDZT2RA6.2B
DIODE ZENER 6.2V 100MW VMN2

DIODE ZENER 6.2V 100MW VMN2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CDZT2RA6.2B 145148-CDZT2RA6.2B CDZT2RA6.2BTR-ND CDZT2RA6.2B CDZT2RA6.2B
Product Name 6.2V 100MW Zener Diode Diodes - Zener - Single - CDZT2RA6.2B Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) VMN2 VMN-2 VMN2
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data