Comchip Technology Corporation Single Diodes CGRMT4004-HF

Description
Diode Standard 400V 1A Surface Mount SOD-123H
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount SOD-123H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1452-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1452-6-ND
Single Diodes 641-1452-6-ND
Diode Standard 400V 1A Surface Mount SOD-123H

Diode Standard 400V 1A Surface Mount SOD-123H

Buy Now Datasheet
Single Diodes - 641-1452-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1452-1-ND
Single Diodes 641-1452-1-ND
Diode Standard 400V 1A Surface Mount SOD-123H

Diode Standard 400V 1A Surface Mount SOD-123H

Buy Now Datasheet
Single Diodes - 641-1452-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1452-2-ND
Single Diodes 641-1452-2-ND
Diode Standard 400V 1A Surface Mount SOD-123H

Diode Standard 400V 1A Surface Mount SOD-123H

Buy Now Datasheet
Diodes, Rectifiers - Single - CGRMT4004-HF - 1029177-CGRMT4004-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CGRMT4004-HF
1029177-CGRMT4004-HF
Diodes, Rectifiers - Single - CGRMT4004-HF 1029177-CGRMT4004-HF
Manufacturer: Comchip Technology Win Source Part Number: 1029177-CGRMT4004-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123H Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1029177-CGRMT4004-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123H
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CGRMT4004-HF
Rectifiers CGRMT4004-HF
Rectifiers Gen Purp Rectifier 1A 400V

Rectifiers Gen Purp Rectifier 1A 400V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number 641-1452-6-ND 1029177-CGRMT4004-HF CGRMT4004-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CGRMT4004-HF Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSFF15 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 130000 mA
trr 30 ns
View Details
Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 120 volts
View Details