Comchip Technology Corporation Single Diodes CFRB207-G

Description
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1161-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1161-2-ND
Single Diodes 641-1161-2-ND
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)

Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 641-1161-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1161-6-ND
Single Diodes 641-1161-6-ND
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)

Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 641-1161-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1161-1-ND
Single Diodes 641-1161-1-ND
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)

Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - CFRB207-G - 1029090-CFRB207-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CFRB207-G
1029090-CFRB207-G
Diodes, Rectifiers - Single - CFRB207-G 1029090-CFRB207-G
Manufacturer: Comchip Technology Win Source Part Number: 1029090-CFRB207-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1029090-CFRB207-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CFRB207-G
Rectifiers CFRB207-G
Rectifiers Fast Rec Rectifier 1000V, 2A

Rectifiers Fast Rec Rectifier 1000V, 2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number 641-1161-2-ND 1029090-CFRB207-G CFRB207-G
Product Name Single Diodes Diodes, Rectifiers - Single - CFRB207-G Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.3 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1460435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCHJ15K - Micross Components, Inc.
Specs
IFSM 25 amps
IF 50 mA
trr 2500 ns
View Details
Diode and Rectifier - 284-BAR64-02VH6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers