Zener Diode 16V 100mW ±2% Surface Mount VMN2
DIODE ZENER 16V 100MW VMN2 Product overview: CDZT2RA16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA16B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1029043-CDZT2RA16B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMN2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
DIODE ZENER 16V 100MW VMN2
Zener Diodes Zener Diode, 100mW, 2 Pin.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZT2RA16BTR-ND | 287-CDZT2RA16B | 1029043-CDZT2RA16B | CDZT2RA16B | CDZT2RA16B |
| Product Name | Single Zener Diodes | 16V 100MW Zener Diode | Diodes - Zener - Single - CDZT2RA16B | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | VMN2 | VMN2 (SOD-923) | VMN-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 16 volts | 16 volts | 16 volts |