Comchip Technology Corporation Single Diodes CFRA105-G

Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1157-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1157-2-ND
Single Diodes 641-1157-2-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CFRA105-G - 1029085-CFRA105-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CFRA105-G
1029085-CFRA105-G
Diodes, Rectifiers - Single - CFRA105-G 1029085-CFRA105-G
Manufacturer: Comchip Technology Win Source Part Number: 1029085-CFRA105-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1029085-CFRA105-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CFRA105-G
Rectifiers CFRA105-G
Rectifiers SMA RECT 1A 600V

Rectifiers SMA RECT 1A 600V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number 641-1157-2-ND 1029085-CFRA105-G CFRA105-G
Product Name Single Diodes Diodes, Rectifiers - Single - CFRA105-G Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.3 volts
VR 600 volts
Unlock Full Specs
to access all available technical data