Zener Diode 12V 100mW Surface Mount VMN2M
Zener Diode 12V 100mW Surface Mount VMN2M
Zener Diode 12V 100mW Surface Mount VMN2M
DIODE ZENER 12V 100MW VMN2M Product overview: CDZVT2R12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R12B can be used for catalog matching and distributor lookup.
ZENER DIODE, 12V, 0.1W, SOD-923; Zener Voltage Vz Typ:12V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 12V 100MW VMN2M
DIODE ZENER 12V 100MW VMN2M
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZVT2R12BCT-ND | 287-CDZVT2R12B | 69AC5663 | CDZVT2R12B | CDZVT2R12B |
| Product Name | Single Zener Diodes | 12V 100MW Zener Diode | Zener Diode, 12V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | Tape & Reel (TR) | SOD-923 | VMN2M (SOD-923) | 2-SMD, Flat Lead | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | |
| ZZT | 30 ohms | 30 ohms | 30 ohms |