Comchip Technology Corporation Single Diodes CGRM4005-HF

Description
Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CGRM4005-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CGRM4005-HF-ND
Single Diodes CGRM4005-HF-ND
Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123

Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - CGRM4005-HF - 1161438-CGRM4005-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CGRM4005-HF
1161438-CGRM4005-HF
Diodes, Rectifiers - Single - CGRM4005-HF 1161438-CGRM4005-HF
Manufacturer: Comchip Technology Win Source Part Number: 1161438-CGRM4005-HF Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-123T Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: CGRM4005-HF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.comchiptech.com Manufacturer Package: Mini SMA/SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): FFM105M; Introduction Date: July 11, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Comchip Technology
Win Source Part Number: 1161438-CGRM4005-HF
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-123T
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: CGRM4005-HF
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: Mini SMA/SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): FFM105M;
Introduction Date: July 11, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CGRM4005-HF
Rectifiers CGRM4005-HF
Rectifiers VR=600V, IO=1A

Rectifiers VR=600V, IO=1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number CGRM4005-HF-ND 1161438-CGRM4005-HF CGRM4005-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CGRM4005-HF Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS32L,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
80V 200MA Diode and Rectifier - 280-BAS1602VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers