ROHM Semiconductor USA, LLC 9.1V 100MW Zener Diode CDZVT2R9.1B

Description
DIODE ZENER 9.1V 100MW VMN2M Product overview: CDZVT2R9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R9.1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.1V 100MW VMN2M Product overview: CDZVT2R9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R9.1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 100MW Zener Diode - 287-CDZVT2R9.1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 100MW Zener Diode
287-CDZVT2R9.1B
9.1V 100MW Zener Diode 287-CDZVT2R9.1B
DIODE ZENER 9.1V 100MW VMN2M Product overview: CDZVT2R9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R9.1B can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 100MW VMN2M Product overview: CDZVT2R9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R9.1B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDZVT2R9.1BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R9.1BTR-ND
Single Zener Diodes CDZVT2R9.1BTR-ND
Zener Diode 9.1V 100mW Surface Mount VMN2M

Zener Diode 9.1V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R9.1BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R9.1BDKR-ND
Single Zener Diodes CDZVT2R9.1BDKR-ND
Zener Diode 9.1V 100mW Surface Mount VMN2M

Zener Diode 9.1V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R9.1BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R9.1BCT-ND
Single Zener Diodes CDZVT2R9.1BCT-ND
Zener Diode 9.1V 100mW Surface Mount VMN2M

Zener Diode 9.1V 100mW Surface Mount VMN2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324782-CDZVT2R9.1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324782-CDZVT2R9.1B
Discrete Semiconductor Products - Diodes - Zener - Single 1324782-CDZVT2R9.1B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324782-CDZVT2R9.1B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 8,000 Mounting: Surface Mount Power - Max: 100 mW Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: VMN2M Temperature Range - Operating: 150°C Case / Package: 2-SMD, Flat Lead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CDZVT2R9.1BCT,CDZVT2 R9.1BDKR,CDZVT2R9.1B TR Base Product Number: CDZVT2 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324782-CDZVT2R9.1B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Power - Max: 100 mW
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: VMN2M
Temperature Range - Operating: 150°C
Case / Package: 2-SMD, Flat Lead
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CDZVT2R9.1BCT,CDZVT2R9.1BDKR,CDZVT2R9.1BTR
Base Product Number: CDZVT2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DIODE ZENER 9.1V 100MW VMN2M - 687-CDZVT2R9.1B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 9.1V 100MW VMN2M
687-CDZVT2R9.1B
DIODE ZENER 9.1V 100MW VMN2M 687-CDZVT2R9.1B
DIODE ZENER 9.1V 100MW VMN2M

DIODE ZENER 9.1V 100MW VMN2M

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
CDZVT2R9.1B
Zener Diodes CDZVT2R9.1B
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Zener Diode, 9.1V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 69AC5670 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 9.1V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
69AC5670
Zener Diode, 9.1V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 69AC5670
ZENER DIODE, 9.1V, 0.1W, SOD-923; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 9.1V, 0.1W, SOD-923; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZVT2R9.1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZVT2R9.1B
Discrete Semiconductor Products - Diodes - Zener CDZVT2R9.1B
DIODE ZENER 9.1V 100MW VMN2M

DIODE ZENER 9.1V 100MW VMN2M

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-CDZVT2R9.1B CDZVT2R9.1BTR-ND 1324782-CDZVT2R9.1B 687-CDZVT2R9.1B CDZVT2R9.1B 69AC5670 CDZVT2R9.1B
Product Name 9.1V 100MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single DIODE ZENER 9.1V 100MW VMN2M Zener Diodes Zener Diode, 9.1V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) 2-SMD, Flat Lead 2-SMD, Flat Lead VMN-2 SOD-923 VMN2M (SOD-923)
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 30 ohms 30 ohms 30 ohms
PD 100 milliwatts 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data