ROHM Semiconductor USA, LLC 5.1V 100MW Zener Diode CDZT2R5.1B

Description
DIODE ZENER 5.1V 100MW VMN2 Product overview: CDZT2R5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R5.1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 100MW VMN2 Product overview: CDZT2R5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R5.1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 100MW Zener Diode - 287-CDZT2R5.1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 100MW Zener Diode
287-CDZT2R5.1B
5.1V 100MW Zener Diode 287-CDZT2R5.1B
DIODE ZENER 5.1V 100MW VMN2 Product overview: CDZT2R5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R5.1B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 100MW VMN2 Product overview: CDZT2R5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R5.1B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDZT2R5.1BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2R5.1BTR-ND
Single Zener Diodes CDZT2R5.1BTR-ND
Zener Diode 5.1V 100mW ±2% Surface Mount VMN2

Zener Diode 5.1V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZT2R5.1B
Zener Diodes CDZT2R5.1B
Zener Diodes 100MW 5.1V VMN2

Zener Diodes 100MW 5.1V VMN2

Buy Now
Discrete Semiconductor Products - Diodes - Zener - CDZT2R5.1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2R5.1B
Discrete Semiconductor Products - Diodes - Zener CDZT2R5.1B
DIODE ZENER 5.1V 100MW VMN2

DIODE ZENER 5.1V 100MW VMN2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CDZT2R5.1B CDZT2R5.1BTR-ND CDZT2R5.1B CDZT2R5.1B
Product Name 5.1V 100MW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) VMN2 (SOD-923)
RoHS Compliant RoHS
ZZT 80 ohms 80 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data