DIODE GP 400V 1A MINI SMA/SOD123 Product overview: CGRM4004-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRM4004-G can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 050283-CGRM4004-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123
Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123
Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123
Rectifiers RECTIFIER DIODE 1A 400V
DIODE GEN PURP 400V 1A MINISMA
DIODE GP 400V 1A MINI SMA/SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 280-CGRM4004-G | 050283-CGRM4004-G | 641-1329-2-ND | CGRM4004-G | 186-CGRM4004-G | CGRM4004-G |
| Product Name | 400V 1A Diode and Rectifier | Diodes, Rectifiers - Single - CGRM4004-G | Single Diodes | Rectifiers | DIODE GEN PURP 400V 1A MINISMA | Single Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123-2 | SOD-123; SOD-123T | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard |