Diode Standard 1000V 1A Surface Mount KM/SOD-123F
Diode Standard 1000V 1A Surface Mount KM/SOD-123F
Diode Standard 1000V 1A Surface Mount KM/SOD-123F
DIODE GEN PURP 1KV 1A KM/SOD123F Product overview: CGRKM4007-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRKM4007-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 866384-CGRKM4007-HF
Features: Diode Standard 1000 V 1A Surface Mount SOD-123F
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: CGRKM4007
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1514-1, 641-1514-2, 641-1514-6
Rectifiers 1.0A 1000V SMD Gen Purpose rect
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 641-1514-6-ND | 280-CGRKM4007-HF | 866384-CGRKM4007-HF | CGRKM4007-HF |
| Product Name | Single Diodes | 1KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - CGRKM4007-HF | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |