Diode Standard 75V 150mA Surface Mount 0603/SOD-523F
Diode Standard 75V 150mA Surface Mount 0603/SOD-523F
Diode Standard 75V 150mA Surface Mount 0603/SOD-523F
Manufacturer: Comchip Technology
Win Source Part Number: 050275-CDSU4148
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 4k pcs
DIODE GEN PURP 75V 150MA 0603 Product overview: CDSU4148 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSU4148 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 150MA 0603
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 641-1001-2-ND | 050275-CDSU4148 | 280-CDSU4148 | 186-CDSU4148 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDSU4148 | 75V 150MA Diode and Rectifier | DIODE GEN PURP 75V 150MA 0603 |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 75 volts | 75 volts | ||
| IR | 0.0025 mA |