Zener Diode 36.97V 100mW ±2.5% Surface Mount VMN2
Zener Diode 36.97V 100mW ±2.5% Surface Mount VMN2
Zener Diode 36.97V 100mW ±2.5% Surface Mount VMN2
DIODE ZENER 36.97V 100MW VMN2
ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:36V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZFH Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZFHT2RA36BCT-ND | CDZFHT2RA36B | 91Y4203 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Declining; Not For New Designs | ||
| Package | VMN2 (SOD-923) | SOD-923 | |
| VZ | 36.97 volts | 36 volts | |
| ZZT | 300 ohms |