Comchip Technology Corporation Single Diodes CGRMT4001-HF

Description
Diode Standard 50V 1A Surface Mount SOD-123H
Request a Quote Datasheet
Description
Diode Standard 50V 1A Surface Mount SOD-123H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1451-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1451-2-ND
Single Diodes 641-1451-2-ND
Diode Standard 50V 1A Surface Mount SOD-123H

Diode Standard 50V 1A Surface Mount SOD-123H

Buy Now Datasheet
Diodes, Rectifiers - Single - CGRMT4001-HF - 1029174-CGRMT4001-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CGRMT4001-HF
1029174-CGRMT4001-HF
Diodes, Rectifiers - Single - CGRMT4001-HF 1029174-CGRMT4001-HF
Manufacturer: Comchip Technology Win Source Part Number: 1029174-CGRMT4001-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123H Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1029174-CGRMT4001-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123H
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 641-1451-2-ND 1029174-CGRMT4001-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CGRMT4001-HF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1321-085LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 100 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4970 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 144 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - 1PS70SB10-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers