The CDSQR400B-HF is a surface mount switching diode designed for high-speed applications. It features a compact 0402/SOD-923F package, making it suitable for space-constrained designs. The diode has a maximum repetitive peak reverse voltage of 80V and can handle an average forward current of 100mA. It exhibits low leakage current of 100 nA at 80V, ensuring efficient operation. The forward voltage drop is rated at a maximum of 1V at 100mA. With a reverse recovery time of 4 ns, it is suitable for small signal applications. The diode is RoHS compliant and halogen-free, contributing to its reliability and environmental safety. The operating temperature range is up to 125°C, allowing for use in various thermal conditions.
DIODE GEN PURP 80V 100MA 0402 Product overview: CDSQR400B-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSQR400B-HF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367364-CDSQR400B-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402/SOD-923F
Base Product Number: CDSQR400
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 80 V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Diode Standard 80V 100mA Surface Mount 0402/SOD-923F
Diode Standard 80V 100mA Surface Mount 0402/SOD-923F
Diode Standard 80V 100mA Surface Mount 0402/SOD-923F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 280-CDSQR400B-HF | 1367364-CDSQR400B-HF | 641-2087-6-ND |
| Product Name | 80V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes |
| Package | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | ||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VF | 1 volts |