Comchip Technology Corporation Single Diodes CGRM4005-G

Description
Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1460-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1460-6-ND
Single Diodes 641-1460-6-ND
Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123

Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Single Diodes - 641-1460-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1460-2-ND
Single Diodes 641-1460-2-ND
Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123

Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Single Diodes - 641-1460-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1460-1-ND
Single Diodes 641-1460-1-ND
Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123

Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - CGRM4005-G - 1029172-CGRM4005-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CGRM4005-G
1029172-CGRM4005-G
Diodes, Rectifiers - Single - CGRM4005-G 1029172-CGRM4005-G
Manufacturer: Comchip Technology Win Source Part Number: 1029172-CGRM4005-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini SMA/SOD-123 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Comchip Technology
Win Source Part Number: 1029172-CGRM4005-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-CGRM4005-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-CGRM4005-G
600V 1A Diode and Rectifier 280-CGRM4005-G
DIODE GP 600V 1A MINI SMA/SOD123 Product overview: CGRM4005-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRM4005-G can be used for catalog matching and distributor lookup.

DIODE GP 600V 1A MINI SMA/SOD123 Product overview: CGRM4005-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRM4005-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
CGRM4005-G
Rectifiers CGRM4005-G
Rectifiers Gen Purp Rectifier 600V, 1A

Rectifiers Gen Purp Rectifier 600V, 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 641-1460-6-ND 1029172-CGRM4005-G 280-CGRM4005-G CGRM4005-G
Product Name Single Diodes Diodes, Rectifiers - Single - CGRM4005-G 600V 1A Diode and Rectifier Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts
VR 600 volts
Unlock Full Specs
to access all available technical data