"Inrush Current Limiter 47 Ohms ±25% 3A 0.770"" (19.56mm)"
Manufacturer: Amphenol Thermometrics
Win Source Part Number: 1325986-CL-80
Category: Circuit Protection>Inrush Current Limiters (ICL)
Packaging: Bulk
Standard Package: 500
Tolerance: ±25%
Lead Spacing: 0.328" (8.33mm)
Diameter: 0.770" (19.56mm)
R @ 25°C: 47 Ohms
Current - Steady State Max: 3 A
R @ Current: 490 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Other Part Number: 235-1223-ND,K008L-ND
Base Product Number: CL-80
Approval Agency: UL
RoHS Status: RoHS Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | KC008L-ND | 1325986-CL-80 |
| Product Name | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |
| RoHS Compliant | RoHS |