Manufacturer: Comchip Technology
Win Source Part Number: 1029030-CDST-4448-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Standard 75V 250mA Surface Mount SOT-23-3
DIODE GEN PURP 75V 250MA SOT23-3 Product overview: CDST-4448-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDST-4448-G can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1029030-CDST-4448-G | CDST-4448-G-ND | 280-CDST-4448-G |
| Product Name | Diodes, Rectifiers - Single - CDST-4448-G | Single Diodes | 75V 250MA SOT23 Diode and Rectifier |
| Diode Type | Standard | ||
| VF | 1.25 volts | ||
| VR | 75 volts | ||
| IR | 0.0025 mA |