Comchip Technology Corporation Diodes, Rectifiers - Single - CGRKM4005-HF CGRKM4005-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 866382-CGRKM4005-HF Features: Diode Standard 600 V 1A Surface Mount SOD-123F Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: CGRKM4005 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-1513-2, 641-1513-1, 641-1513-6, Q12648244A
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 866382-CGRKM4005-HF Features: Diode Standard 600 V 1A Surface Mount SOD-123F Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: CGRKM4005 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-1513-2, 641-1513-1, 641-1513-6, Q12648244A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CGRKM4005-HF - 866382-CGRKM4005-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CGRKM4005-HF
866382-CGRKM4005-HF
Diodes, Rectifiers - Single - CGRKM4005-HF 866382-CGRKM4005-HF
Manufacturer: Comchip Technology Win Source Part Number: 866382-CGRKM4005-HF Features: Diode Standard 600 V 1A Surface Mount SOD-123F Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: CGRKM4005 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-1513-2, 641-1513-1, 641-1513-6, Q12648244A

Manufacturer: Comchip Technology
Win Source Part Number: 866382-CGRKM4005-HF
Features: Diode Standard 600 V 1A Surface Mount SOD-123F
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: CGRKM4005
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1513-2, 641-1513-1, 641-1513-6, Q12648244A

Buy Now Datasheet
Single Diodes - 641-1513-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1513-6-ND
Single Diodes 641-1513-6-ND
Diode Standard 600V 1A Surface Mount KM/SOD-123F

Diode Standard 600V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Single Diodes - 641-1513-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1513-2-ND
Single Diodes 641-1513-2-ND
Diode Standard 600V 1A Surface Mount KM/SOD-123F

Diode Standard 600V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Single Diodes - 641-1513-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1513-1-ND
Single Diodes 641-1513-1-ND
Diode Standard 600V 1A Surface Mount KM/SOD-123F

Diode Standard 600V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-CGRKM4005-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-CGRKM4005-HF
600V 1A Diode and Rectifier 280-CGRKM4005-HF
DIODE GP 600V 1A KM/SOD123F Product overview: CGRKM4005-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRKM4005-HF can be used for catalog matching and distributor lookup.

DIODE GP 600V 1A KM/SOD123F Product overview: CGRKM4005-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRKM4005-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
CGRKM4005-HF
Rectifiers CGRKM4005-HF
Rectifiers 1.0A 600V SMD Gen Purpose rect

Rectifiers 1.0A 600V SMD Gen Purpose rect

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 866382-CGRKM4005-HF 641-1513-6-ND 280-CGRKM4005-HF CGRKM4005-HF
Product Name Diodes, Rectifiers - Single - CGRKM4005-HF Single Diodes 600V 1A Diode and Rectifier Rectifiers
Diode Type Diode Standard 600 V 1A Surface Mount SOD-123F
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - 1727-BAV99QCZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
Package 3-XDFN Exposed Pad
View Details
5 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR15-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
IF 140 mA
View Details
3 suppliers