Zener Diode 13.2V 100mW ±2.2% Surface Mount VMN2
Zener Diodes 12.91-13.49V 100mW SOD-923 5mA
ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:13V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZFH Series; Automotive RoHS Compliant: Yes
DIODE ZENER 13.2V 100MW VMN2
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZFHT2RA13BTR-ND | CDZFHT2RA13B | 91Y4191 | CDZFHT2RA13B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-923-2 | SOD-923 | VMN2 (SOD-923) | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| VZ | 13 volts | 13.2 volts |