Zener Diode 22V 100mW ±2.11% Surface Mount VMN2M
Zener Diode 22V 100mW ±2.11% Surface Mount VMN2M
Zener Diode 22V 100mW ±2.11% Surface Mount VMN2M
ZENER DIODE, 22V, 0.1W, SOD-923; Zener Voltage Vz Typ:22V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 22V 100MW VMN2M
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-CDZVT2R22BTR-ND | 81AC4569 | CDZVT2R22B |
| Product Name | Single Zener Diodes | Zener Diode, 22V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |
| Package | SOD-923 | VMN2M (SOD-923) | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| VZ | 22 volts | 22 volts |