Manufacturer: Comchip Technology
Win Source Part Number: 1029081-CFRA101-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1029081-CFRA101-G | CFRA101-G-ND | CFRA101-G |
| Product Name | Diodes, Rectifiers - Single - CFRA101-G | Single Diodes | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.3 volts | ||
| VR | 50 volts | ||
| IR | 0.0050 mA |