ROHM Semiconductor USA, LLC 4.65V 100MW Zener Diode CDZFHT2RA4.7B

Description
DIODE ZENER 4.65V 100MW VMN2 Product overview: CDZFHT2RA4.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.65V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.65V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZFHT2RA4.7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.65V 100MW VMN2 Product overview: CDZFHT2RA4.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.65V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.65V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZFHT2RA4.7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.65V 100MW Zener Diode - 287-CDZFHT2RA4.7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.65V 100MW Zener Diode
287-CDZFHT2RA4.7B
4.65V 100MW Zener Diode 287-CDZFHT2RA4.7B
DIODE ZENER 4.65V 100MW VMN2 Product overview: CDZFHT2RA4.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.65V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.65V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZFHT2RA4.7B can be used for catalog matching and distributor lookup.

DIODE ZENER 4.65V 100MW VMN2 Product overview: CDZFHT2RA4.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.65V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.65V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZFHT2RA4.7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1042200-CDZFHT2RA4.7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1042200-CDZFHT2RA4.7B
Discrete Semiconductor Products - Diodes - Zener - Single 1042200-CDZFHT2RA4.7B
Win Source Part Number: 1042200-CDZFHT2RA4.7 B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Tolerance: ±2.15% Power - Max: 100 mW Current - Reverse Leakage @ Vr: 2 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.65 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SOD-923 Supplier Device Package: VMN2 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: CDZFHT2RA4.7BDKR,CDZ FHT2RA4.7BCT,CDZFHT2 RA4.7BTR Base Product Number: CDZFHT2

Win Source Part Number: 1042200-CDZFHT2RA4.7B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±2.15%
Power - Max: 100 mW
Current - Reverse Leakage @ Vr: 2 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.65 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SOD-923
Supplier Device Package: VMN2
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: CDZFHT2RA4.7BDKR,CDZFHT2RA4.7BCT,CDZFHT2RA4.7BTR
Base Product Number: CDZFHT2

Buy Now Datasheet
Single Zener Diodes - CDZFHT2RA4.7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZFHT2RA4.7BTR-ND
Single Zener Diodes CDZFHT2RA4.7BTR-ND
Zener Diode 4.65V 100mW ±2.15% Surface Mount VMN2

Zener Diode 4.65V 100mW ±2.15% Surface Mount VMN2

Buy Now Datasheet
Single Zener Diodes - CDZFHT2RA4.7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZFHT2RA4.7BDKR-ND
Single Zener Diodes CDZFHT2RA4.7BDKR-ND
Zener Diode 4.65V 100mW ±2.15% Surface Mount VMN2

Zener Diode 4.65V 100mW ±2.15% Surface Mount VMN2

Buy Now Datasheet
Single Zener Diodes - CDZFHT2RA4.7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZFHT2RA4.7BCT-ND
Single Zener Diodes CDZFHT2RA4.7BCT-ND
Zener Diode 4.65V 100mW ±2.15% Surface Mount VMN2

Zener Diode 4.65V 100mW ±2.15% Surface Mount VMN2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZFHT2RA4.7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZFHT2RA4.7B
Discrete Semiconductor Products - Diodes - Zener CDZFHT2RA4.7B
DIODE ZENER 4.65V 100MW VMN2

DIODE ZENER 4.65V 100MW VMN2

Supplier's Site
Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 91Y4205 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
91Y4205
Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 91Y4205
ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZFH Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZFH Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZFHT2RA4.7B
Zener Diodes CDZFHT2RA4.7B
Zener Diodes 4.55-4.75V 100mW SOD-923 5mA

Zener Diodes 4.55-4.75V 100mW SOD-923 5mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-CDZFHT2RA4.7B 1042200-CDZFHT2RA4.7B CDZFHT2RA4.7BTR-ND CDZFHT2RA4.7B 91Y4205 CDZFHT2RA4.7B
Product Name 4.65V 100MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm Zener Diodes
Package Tape & Reel (TR) SOD-923 VMN2 (SOD-923) SOD-923 SOD-923-2
RoHS Compliant RoHS RoHS
VZ 4.7 volts 4.65 volts 4.65 volts 4.7 volts
ZZT 100 ohms 100 ohms 100 ohms
PD 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data