Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Comchip Technology
Win Source Part Number: 866311-CEFA203-G
Features: Diode Standard 200 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CEFA203
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CEFA203G, 641-1146-6, 641-1146-1, 641-1146-2
DIODE GEN PURP 200V 2A DO214AC Product overview: CEFA203-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CEFA203-G can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 641-1146-2-ND | 866311-CEFA203-G | 280-CEFA203-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CEFA203-G | 200V 2A Diode and Rectifier |
| Tj | 150 C (302 F) | 150 C (302 F) |