Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325431-CDZVT2R6.8B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Power - Max: 100 mW
Current - Reverse Leakage @ Vr: 500 nA @ 3.5 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 40 Ohms
Supplier Device Package: VMN2M
Temperature Range - Operating: 150°C
Case / Package: 2-SMD, Flat Lead
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CDZVT2R6.8BTR,CDZVT2
Base Product Number: CDZVT2
RoHS Status: ROHS3 Compliant
Zener Diode 6.8V 100mW Surface Mount VMN2M
Zener Diode 6.8V 100mW Surface Mount VMN2M
Zener Diode 6.8V 100mW Surface Mount VMN2M
DIODE ZENER 6.8V 100MW VMN2M Product overview: CDZVT2R6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R6.8B can be used for catalog matching and distributor lookup.
DIODE ZENER 6.8V 100MW VMN2M
DIODE ZENER 6.8V 100MW VMN2M
ZENER DIODE, 6.8V, 0.1W, SOD-923; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1325431-CDZVT2R6.8B | CDZVT2R6.8BCT-ND | 287-CDZVT2R6.8B | CDZVT2R6.8B | CDZVT2R6.8B | 81AC4579 | CDZVT2R6.8B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 6.8V 100MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 6.8V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Package | 2-SMD, Flat Lead | Tape & Reel (TR) | 2-SMD, Flat Lead | VMN2M (SOD-923) | SOD-923 | VMN-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms | 40 ohms | |||
| IR | 0.5000 mA | 5.00E-4 mA | 500 mA |