ROHM Semiconductor USA, LLC Single Zener Diodes CDZT2RA15B

Description
Zener Diode 15V 100mW ±2% Surface Mount VMN2
Request a Quote Datasheet
Description
Zener Diode 15V 100mW ±2% Surface Mount VMN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZT2RA15BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2RA15BCT-ND
Single Zener Diodes CDZT2RA15BCT-ND
Zener Diode 15V 100mW ±2% Surface Mount VMN2

Zener Diode 15V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
Single Zener Diodes - CDZT2RA15BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2RA15BTR-ND
Single Zener Diodes CDZT2RA15BTR-ND
Zener Diode 15V 100mW ±2% Surface Mount VMN2

Zener Diode 15V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
15V 100MW Zener Diode - 287-CDZT2RA15B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 100MW Zener Diode
287-CDZT2RA15B
15V 100MW Zener Diode 287-CDZT2RA15B
DIODE ZENER 15V 100MW VMN2 Product overview: CDZT2RA15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA15B can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 100MW VMN2 Product overview: CDZT2RA15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA15B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CDZT2RA15B - 000241-CDZT2RA15B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZT2RA15B
000241-CDZT2RA15B
Diodes - Zener - Single - CDZT2RA15B 000241-CDZT2RA15B
Manufacturer: Rohm Semiconductor Win Source Part Number: 000241-CDZT2RA15B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 42 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: VMN2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 000241-CDZT2RA15B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 42 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMN2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZT2RA15B
Zener Diodes CDZT2RA15B
Zener Diodes Earth Leakage Detector ICs

Zener Diodes Earth Leakage Detector ICs

Buy Now Datasheet
DIODE ZENER 15V 100MW VMN2 - 687-CDZT2RA15B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 15V 100MW VMN2
687-CDZT2RA15B
DIODE ZENER 15V 100MW VMN2 687-CDZT2RA15B
DIODE ZENER 15V 100MW VMN2

DIODE ZENER 15V 100MW VMN2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - CDZT2RA15B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2RA15B
Discrete Semiconductor Products - Diodes - Zener CDZT2RA15B
DIODE ZENER 15V 100MW VMN2

DIODE ZENER 15V 100MW VMN2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZT2RA15BCT-ND 287-CDZT2RA15B 000241-CDZT2RA15B CDZT2RA15B 687-CDZT2RA15B CDZT2RA15B
Product Name Single Zener Diodes 15V 100MW Zener Diode Diodes - Zener - Single - CDZT2RA15B Zener Diodes DIODE ZENER 15V 100MW VMN2 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) VMN2 VMN-2 SOD-923 VMN2 (SOD-923)
RoHS Compliant RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data