Skyworks Solutions, Inc. Silicon Limiter Diodes, Packaged and Bondable Chips CLA4602-000

Description
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The CLA series consists of nine individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesaconstructed, thin base width, low capacitance CLA4602-000 are designed for low-level and cleanup applications.
Request a Quote Datasheet
Description
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The CLA series consists of nine individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesaconstructed, thin base width, low capacitance CLA4602-000 are designed for low-level and cleanup applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4602-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon Limiter Diodes, Packaged and Bondable Chips
CLA4602-000
Silicon Limiter Diodes, Packaged and Bondable Chips CLA4602-000
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The CLA series consists of nine individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesaconstructed, thin base width, low capacitance CLA4602-000 are designed for low-level and cleanup applications.

Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss.
The CLA series consists of nine individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesaconstructed, thin base width, low capacitance CLA4602-000 are designed for low-level and cleanup applications.

Supplier's Site
30V Diode and Rectifier - 284-CLA4602-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Diode and Rectifier
284-CLA4602-000
30V Diode and Rectifier 284-CLA4602-000
DIODE LIMITER SILICON 15-30V Product overview: CLA4602-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4602-000 can be used for catalog matching and distributor lookup.

DIODE LIMITER SILICON 15-30V Product overview: CLA4602-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4602-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - CLA4602-000 - 1161753-CLA4602-000 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CLA4602-000
1161753-CLA4602-000
END - OF - LIFE - CLA4602-000 1161753-CLA4602-000
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1161753-CLA4602-000 Family Name: CLA4602-000 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.skyworksinc.com Introduction Date: June 25, 1997 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1161753-CLA4602-000
Family Name: CLA4602-000
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.skyworksinc.com
Introduction Date: June 25, 1997
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF PIN Diode - CLA4602-000 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
CLA4602-000
RF PIN Diode CLA4602-000
Silicon Limiter Diodes, Packaged and Bondable Chips

Silicon Limiter Diodes, Packaged and Bondable Chips

Supplier's Site Datasheet
RF Diodes - 863-1032-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1032-ND
RF Diodes 863-1032-ND
RF Diode PIN - Single 30V 200mA 510mW Die

RF Diode PIN - Single 30V 200mA 510mW Die

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - CLA4602-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
CLA4602-000
Discrete Semiconductor Products - Diodes - RF Diodes CLA4602-000
DIODE LIMITER SILICON 15-30V

DIODE LIMITER SILICON 15-30V

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes RF Diodes RF Diodes RF Diodes
Product Number CLA4602-000 284-CLA4602-000 1161753-CLA4602-000 CLA4602-000 863-1032-ND CLA4602-000
Product Name Silicon Limiter Diodes, Packaged and Bondable Chips 30V Diode and Rectifier END - OF - LIFE - CLA4602-000 RF PIN Diode RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Diode Applications Limiter
Package Tray Die Die
RoHS Compliant RoHS
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

Variable Capacitance Diodes (Varicaps, Varactors) - SMV1213-004LF - 029474-SMV1213-004LF - Win Source Electronics
Specs
Life Cycle Stage Active
Package SOT23; SOT-23-3
CDmin/CDmax 5
View Details
8 suppliers
RF Diodes - SMS3922-079LF - 029459-SMS3922-079LF - Win Source Electronics
Specs
Configuration Single
Diode Type Schottky; Schottky - Single
Life Cycle Stage Active
View Details
7 suppliers