Zener Diode 2.7V 100mW Surface Mount VMN2M
Zener Diode 2.7V 100mW Surface Mount VMN2M
Zener Diode 2.7V 100mW Surface Mount VMN2M
DIODE ZENER 2.7V 100MW VMN2M
DIODE ZENER 2.7V 100MW VMN2M
ZENER DIODE, 2.7V, 0.1W, SOD-923; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 2.7V, 0.1W, SOD-923; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZVT2R2.7BTR-ND | CDZVT2R2.7B | CDZVT2R2.7B | CDZVT2R2.7B | 69AC5664 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode, 2.7V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | ||||
| Package | VMN2M (SOD-923) | 2-SMD, Flat Lead | VMN-2 | SOD-923 | |
| VZ | 2.7 volts | 2.7 volts | 2.7 volts | ||
| ZZT | 110 ohms | 110 ohms |