Win Source Part Number: 968416-CDZFHT2RA27B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±2.49%
Power - Max: 100 mW
Current - Reverse Leakage @ Vr: 100 nA @ 21 V
Voltage - Zener (Nom) (Vz): 26.86 V
Impedance (Max) (Zzt): 150 Ohms
Package / Case: SOD-923
Supplier Device Package: VMN2
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: CDZFHT2RA27BTR,CDZFH
Base Product Number: CDZFHT2
Zener Diode 26.86V 100mW ±2.49% Surface Mount VMN2
DIODE ZENER 26.86V 100MW VMN2 Product overview: CDZFHT2RA27B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 26.86V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 26.86V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZFHT2RA27B can be used for catalog matching and distributor lookup.
ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:27V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZFH Series; Automotive RoHS Compliant: Yes
DIODE ZENER 26.86V 100MW VMN2
Zener Diodes 26.19-27.53V 100mW SOD-923 2mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 968416-CDZFHT2RA27B | CDZFHT2RA27BTR-ND | 287-CDZFHT2RA27B | 91Y4198 | CDZFHT2RA27B | CDZFHT2RA27B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 26.86V 100MW Zener Diode | Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-923 | Tape & Reel (TR) | SOD-923 | VMN2 (SOD-923) | SOD-923-2 | |
| VZ | 26.86 volts | 27 volts | 27 volts | 26.86 volts | ||
| ZZT | 150 ohms | 150 ohms | 150 ohms | |||
| IR | 0.1000 mA | 100 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |