Diode Standard 75V 150mA Surface Mount 0603/SOD-523F
Diode Standard 75V 150mA Surface Mount 0603/SOD-523F
Diode Standard 75V 150mA Surface Mount 0603/SOD-523F
DIODE GEN PURP 75V 150MA 0603 Product overview: CDSU4148-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSU4148-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1160940-CDSU4148-HF
Packaging: Reel - TR
Package: 2-SMD, No Lead
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 125°C
Family Name: CDSU4148
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: 0603/SOD-523F
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 50mA
Voltage - DC Reverse (Vr) (Maximum): 75V
Alternative Parts (Cross-Reference): ASS4148BD-0603; TS4448 RZ; TS4448 RGG;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
75V 150mW Single 1V@50mA 4ns 150mA SOD-523F Switching Diode ROHS
DIODE GEN PURP 75V 150MA 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | 641-1949-1-ND | 280-CDSU4148-HF | 1160940-CDSU4148-HF | CDSU4148-HF | CDSU4148-HF |
| Product Name | Single Diodes | 75V 150MA Diode and Rectifier | Diodes, Rectifiers - Single - CDSU4148-HF | Diodes >> Switching Diode | Single Diodes |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package | Tape & Reel (TR) | 2-SMD, No Lead | |||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts |