Small Signal Switching Diodes SWITCHING DIODE 100MA 100V 0201 HF Product overview: CDSZ01100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100MA, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CDSZ01100-HF can be used for catalog matching and distributor lookup.
Diode Standard 80V 100mA Surface Mount 0201 (0603 Metric)
Diode Standard 80V 100mA Surface Mount 0201 (0603 Metric)
Diode Standard 80V 100mA Surface Mount 0201 (0603 Metric)
Win Source Part Number: 1367311-CDSZ01100-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: CDSZ01100
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 2085-CDSZ01100-HF | 641-1787-6-ND | 1367311-CDSZ01100-HF |
| Product Name | 100MA 100V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes |
| Package | Reel | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VF | 1.2 volts |