Central Semiconductor Corp. Schottky 20V 500MA Diode and Rectifier CFSH05-20L TR PBFREE

Description
DIODE SCHOTTKY 20V 500MA SOD882 Product overview: CFSH05-20L TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFSH05-20L TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 500MA SOD882 Product overview: CFSH05-20L TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFSH05-20L TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 500MA Diode and Rectifier - 280-CFSH05-20L TR PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-CFSH05-20L TR PBFREE
Schottky 20V 500MA Diode and Rectifier 280-CFSH05-20L TR PBFREE
DIODE SCHOTTKY 20V 500MA SOD882 Product overview: CFSH05-20L TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFSH05-20L TR PBFREE can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SOD882 Product overview: CFSH05-20L TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFSH05-20L TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 995225-CFSH05-20L TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
995225-CFSH05-20L TR PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 995225-CFSH05-20L TR PBFREE
Win Source Part Number: 995225-CFSH05-20L TR PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 220 mV @ 10 mA Current - Reverse Leakage @ Vr: 8 µA @ 10 V Capacitance @ Vr, F: 30pF @ 1V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SOD-882 Supplier Device Package: SOD-882 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Central Semiconductor Corp Other Names: CFSH05-20L CT,CFSH05-20LTR,CFSH 05-20L DKR,PMEG2005EL,CFSH0 5-20LDKR-ND,CFSH05-2 0L TR-ND,CFSH05-20L TR,CFSH05-20L CT-ND,CFSH05-20L TR LEAD FREE,1514-CFSH05-20L TRPBFREECT,CFSH05-20 LCT,1514-CFSH05-20LT RPBFREETR,CFSH05-20L CT-ND,CFSH05-20LTR-N D,CFSH05-20LDKR,1514 -CFSH05-20LTRPBFREED KR,CFSH05-20L DKR-ND Base Product Number: CFSH05

Win Source Part Number: 995225-CFSH05-20L TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 220 mV @ 10 mA
Current - Reverse Leakage @ Vr: 8 µA @ 10 V
Capacitance @ Vr, F: 30pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SOD-882
Supplier Device Package: SOD-882
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Central Semiconductor Corp
Other Names: CFSH05-20L CT,CFSH05-20LTR,CFSH05-20L DKR,PMEG2005EL,CFSH05-20LDKR-ND,CFSH05-20L TR-ND,CFSH05-20L TR,CFSH05-20L CT-ND,CFSH05-20L TR LEAD FREE,1514-CFSH05-20LTRPBFREECT,CFSH05-20LCT,1514-CFSH05-20LTRPBFREETR,CFSH05-20LCT-ND,CFSH05-20LTR-ND,CFSH05-20LDKR,1514-CFSH05-20LTRPBFREEDKR,CFSH05-20L DKR-ND
Base Product Number: CFSH05

Buy Now Datasheet
Single Diodes - 1514-CFSH05-20LTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-882

Diode Schottky 20V 500mA Surface Mount SOD-882

Buy Now Datasheet
Single Diodes - 1514-CFSH05-20LTRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-882

Diode Schottky 20V 500mA Surface Mount SOD-882

Buy Now Datasheet
Single Diodes - 1514-CFSH05-20LTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-882

Diode Schottky 20V 500mA Surface Mount SOD-882

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-CFSH05-20L TR PBFREE 995225-CFSH05-20L TR PBFREE 1514-CFSH05-20LTRPBFREETR-ND
Product Name Schottky 20V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package Tape & Reel (TR) SOD-882
Unlock Full Specs
to access all available technical data