ROHM Semiconductor USA, LLC 10V 100MW Zener Diode CDZVT2R10B

Description
DIODE ZENER 10V 100MW VMN2M Product overview: CDZVT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R10B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 100MW VMN2M Product overview: CDZVT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R10B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 100MW Zener Diode - 287-CDZVT2R10B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 100MW Zener Diode
287-CDZVT2R10B
10V 100MW Zener Diode 287-CDZVT2R10B
DIODE ZENER 10V 100MW VMN2M Product overview: CDZVT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R10B can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 100MW VMN2M Product overview: CDZVT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R10B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDZVT2R10BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R10BDKR-ND
Single Zener Diodes CDZVT2R10BDKR-ND
Zener Diode 10V 100mW Surface Mount VMN2M

Zener Diode 10V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R10BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R10BCT-ND
Single Zener Diodes CDZVT2R10BCT-ND
Zener Diode 10V 100mW Surface Mount VMN2M

Zener Diode 10V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R10BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R10BTR-ND
Single Zener Diodes CDZVT2R10BTR-ND
Zener Diode 10V 100mW Surface Mount VMN2M

Zener Diode 10V 100mW Surface Mount VMN2M

Buy Now Datasheet
Diodes - Zener - Single - CDZVT2R10B - 866292-CDZVT2R10B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZVT2R10B
866292-CDZVT2R10B
Diodes - Zener - Single - CDZVT2R10B 866292-CDZVT2R10B
Manufacturer: Rohm Semiconductor Win Source Part Number: 866292-CDZVT2R10B Operating Temperature Range: 150°C Features: Zener Diode 10 V 100 mW - Surface Mount VMN2M Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: CDZVT2 Categories: Discrete Semiconductor Products Case / Package: VMN2M ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CDZVT2R10BCT, CDZVT2R10BDKR, CDZVT2R10BTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 866292-CDZVT2R10B
Operating Temperature Range: 150°C
Features: Zener Diode 10 V 100 mW - Surface Mount VMN2M
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDZVT2
Categories: Discrete Semiconductor Products
Case / Package: VMN2M
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CDZVT2R10BCT, CDZVT2R10BDKR, CDZVT2R10BTR

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZVT2R10B
Zener Diodes CDZVT2R10B
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Zener Diode, 10V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 81AC4559 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
81AC4559
Zener Diode, 10V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 81AC4559
ZENER DIODE, 10V, 0.1W, SOD-923; Zener Voltage Vz Typ:10V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 10V, 0.1W, SOD-923; Zener Voltage Vz Typ:10V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZVT2R10B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZVT2R10B
Discrete Semiconductor Products - Diodes - Zener CDZVT2R10B
DIODE ZENER 10V 100MW VMN2M

DIODE ZENER 10V 100MW VMN2M

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-CDZVT2R10B CDZVT2R10BDKR-ND 866292-CDZVT2R10B CDZVT2R10B 81AC4559 CDZVT2R10B
Product Name 10V 100MW Zener Diode Single Zener Diodes Diodes - Zener - Single - CDZVT2R10B Zener Diodes Zener Diode, 10V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) VMN2M VMN-2 SOD-923 VMN2M (SOD-923)
RoHS Compliant RoHS RoHS
VZ 10 volts 10 volts 10 volts
ZZT 30 ohms 30 ohms
PD 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1690752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details