Comchip Technology Corporation Single Diodes CFRA106-G

Description
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CFRA106-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CFRA106-G-ND
Single Diodes CFRA106-G-ND
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CFRA106-G - 1029086-CFRA106-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CFRA106-G
1029086-CFRA106-G
Diodes, Rectifiers - Single - CFRA106-G 1029086-CFRA106-G
Manufacturer: Comchip Technology Win Source Part Number: 1029086-CFRA106-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1029086-CFRA106-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CFRA106-G
Rectifiers CFRA106-G
Rectifiers SMA RECTIFIER 1A

Rectifiers SMA RECTIFIER 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number CFRA106-G-ND 1029086-CFRA106-G CFRA106-G
Product Name Single Diodes Diodes, Rectifiers - Single - CFRA106-G Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.3 volts
VR 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 60 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
General-purpose dual Schottky diode - BAS40-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
9 suppliers