DIODE GEN PURP 400V 3A DO214AB Product overview: CGRC304-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRC304-G can be used for catalog matching and distributor lookup.
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Win Source Part Number: 1170357-CGRC304-G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Alternative Parts (Cross-Reference): CGRC304G;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-1172-1,641-1172-
Base Product Number: CGRC304
Rectifiers GEN PURP RECTIFIER 3A, 400V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-CGRC304-G | 641-1172-2-ND | 1170357-CGRC304-G | CGRC304-G |
| Product Name | 400V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers |
| Package | Tape & Reel (TR) | DO-214AB-2 | ||
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard |