Diode Standard 75V 150mA Surface Mount 0402/SOD-923F
Diode Standard 75V 150mA Surface Mount 0402/SOD-923F
Diode Standard 75V 150mA Surface Mount 0402/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 866288-CDSQR4148-HF
Features: Diode Standard 75 V 150mA Surface Mount 0402/SOD-923F
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDSQR4148
Categories: Discrete Semiconductor Products
Case / Package: 0402/SOD-923F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 641-1677-2, 641-1677-1, CDSQR4148-HF-ND, 641-1677-6
DIODE GEN PURP 75V 150MA 0402 Product overview: CDSQR4148-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSQR4148-HF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 641-1677-6-ND | 866288-CDSQR4148-HF | 280-CDSQR4148-HF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDSQR4148-HF | 75V 150MA Diode and Rectifier |
| Tj | 125 C (257 F) | -40 C (-40 F) |