ROHM Semiconductor USA, LLC Single Zener Diodes CDZT2R3.9B

Description
Zener Diode 3.9V 100mW ±3% Surface Mount VMN2
Request a Quote Datasheet
Description
Zener Diode 3.9V 100mW ±3% Surface Mount VMN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZT2R3.9B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2R3.9B-ND
Single Zener Diodes CDZT2R3.9B-ND
Zener Diode 3.9V 100mW ±3% Surface Mount VMN2

Zener Diode 3.9V 100mW ±3% Surface Mount VMN2

Buy Now Datasheet
3.9V 100MW Zener Diode - 287-CDZT2R3.9B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 100MW Zener Diode
287-CDZT2R3.9B
3.9V 100MW Zener Diode 287-CDZT2R3.9B
DIODE ZENER 3.9V 100MW VMN2 Product overview: CDZT2R3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R3.9B can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 100MW VMN2 Product overview: CDZT2R3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R3.9B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZT2R3.9B
Zener Diodes CDZT2R3.9B
Zener Diodes 100MW 3.9V VMN2

Zener Diodes 100MW 3.9V VMN2

Buy Now
Discrete Semiconductor Products - Diodes - Zener - CDZT2R3.9B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2R3.9B
Discrete Semiconductor Products - Diodes - Zener CDZT2R3.9B
DIODE ZENER 3.9V 100MW VMN2

DIODE ZENER 3.9V 100MW VMN2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZT2R3.9B-ND 287-CDZT2R3.9B CDZT2R3.9B CDZT2R3.9B
Product Name Single Zener Diodes 3.9V 100MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) VMN2 (SOD-923)
RoHS Compliant RoHS
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - 1N4749A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers