Comchip Technology Corporation 75V 150MA Diode and Rectifier CDSUR4148-HF

Description
DIODE GEN PURP 75V 150MA 0603 Product overview: CDSUR4148-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSUR4148-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 150MA 0603 Product overview: CDSUR4148-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSUR4148-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 150MA Diode and Rectifier - 280-CDSUR4148-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
280-CDSUR4148-HF
75V 150MA Diode and Rectifier 280-CDSUR4148-HF
DIODE GEN PURP 75V 150MA 0603 Product overview: CDSUR4148-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSUR4148-HF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 150MA 0603 Product overview: CDSUR4148-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSUR4148-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CDSUR4148-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDSUR4148-HF-ND
Single Diodes CDSUR4148-HF-ND
Diode Standard 75V 150mA Surface Mount 0603/SOD-523F

Diode Standard 75V 150mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 994227-CDSUR4148-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
994227-CDSUR4148-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 994227-CDSUR4148-HF
Win Source Part Number: 994227-CDSUR4148-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: 2-SMD, No Lead Supplier Device Package: 0603/SOD-523F ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Base Product Number: CDSUR4148

Win Source Part Number: 994227-CDSUR4148-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603/SOD-523F
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Base Product Number: CDSUR4148

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Diodes
Product Number 280-CDSUR4148-HF CDSUR4148-HF-ND 994227-CDSUR4148-HF
Product Name 75V 150MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -40 C (-40 F) 125 C (257 F) 125 C (257 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Low-leakage diode - BAS116,235 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Bridge Rectifiers - BAS4002ARPPE6327HTSA1DKR-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package TO-253-4, TO-253AA
Tj 150 C (302 F)
View Details
7 suppliers