Comchip Technology Corporation Single Diodes CGRKM4001-HF

Description
Diode Standard 50V 1A Surface Mount KM/SOD-123F
Request a Quote Datasheet
Description
Diode Standard 50V 1A Surface Mount KM/SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1511-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1511-2-ND
Single Diodes 641-1511-2-ND
Diode Standard 50V 1A Surface Mount KM/SOD-123F

Diode Standard 50V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Single Diodes - 641-1511-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1511-6-ND
Single Diodes 641-1511-6-ND
Diode Standard 50V 1A Surface Mount KM/SOD-123F

Diode Standard 50V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Single Diodes - 641-1511-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1511-1-ND
Single Diodes 641-1511-1-ND
Diode Standard 50V 1A Surface Mount KM/SOD-123F

Diode Standard 50V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Diodes, Rectifiers - Single - CGRKM4001-HF - 1029169-CGRKM4001-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CGRKM4001-HF
1029169-CGRKM4001-HF
Diodes, Rectifiers - Single - CGRKM4001-HF 1029169-CGRKM4001-HF
Manufacturer: Comchip Technology Win Source Part Number: 1029169-CGRKM4001-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123F Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Comchip Technology
Win Source Part Number: 1029169-CGRKM4001-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
50V 1A Diode and Rectifier - 280-CGRKM4001-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-CGRKM4001-HF
50V 1A Diode and Rectifier 280-CGRKM4001-HF
DIODE GEN PURP 50V 1A KM/SOD123F Product overview: CGRKM4001-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRKM4001-HF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 1A KM/SOD123F Product overview: CGRKM4001-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRKM4001-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
CGRKM4001-HF
Rectifiers CGRKM4001-HF
Rectifiers 1.0A 50V SMD Gen Purpose rect

Rectifiers 1.0A 50V SMD Gen Purpose rect

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 641-1511-2-ND 1029169-CGRKM4001-HF 280-CGRKM4001-HF CGRKM4001-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CGRKM4001-HF 50V 1A Diode and Rectifier Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2KW24KA-3 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details
Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers
General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Rectifier Configuration / Technology Bridge
View Details