Diode Standard 80V 125mA Surface Mount 0402/SOD-923F
Diode Standard 80V 125mA Surface Mount 0402/SOD-923F
Diode Standard 80V 125mA Surface Mount 0402/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 1029028-CDSQR4448
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 125mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 9ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 9pF @ 0.5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0402/SOD-923F
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
DIODE GEN PURP 80V 125MA 0402 Product overview: CDSQR4448 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 125MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSQR4448 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 80V 125MA 0402
DIODE GEN PURP 80V 125MA 0402
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 641-1288-2-ND | 1029028-CDSQR4448 | 280-CDSQR4448 | CDSQR4448 | 186-CDSQR4448 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDSQR4448 | 80V 125MA Diode and Rectifier | Single Diodes | DIODE GEN PURP 80V 125MA 0402 |
| Tj | 125 C (257 F) | 125 C (257 F) | -40 C (-40 F) | ||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| VR | 80 volts | 80 volts | 80 volts | ||
| IR | 1.00E-4 mA | 1.00E-4 mA |