Comchip Technology Corporation 1KV 1A Diode and Rectifier CFRMT107-HF

Description
DIODE GEN PURP 1KV 1A SOD123H Product overview: CFRMT107-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFRMT107-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1A SOD123H Product overview: CFRMT107-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFRMT107-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 280-CFRMT107-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-CFRMT107-HF
1KV 1A Diode and Rectifier 280-CFRMT107-HF
DIODE GEN PURP 1KV 1A SOD123H Product overview: CFRMT107-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFRMT107-HF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A SOD123H Product overview: CFRMT107-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFRMT107-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1450-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1450-6-ND
Single Diodes 641-1450-6-ND
Diode Standard 1000V 1A Surface Mount SOD-123H

Diode Standard 1000V 1A Surface Mount SOD-123H

Buy Now Datasheet
Single Diodes - 641-1450-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1450-1-ND
Single Diodes 641-1450-1-ND
Diode Standard 1000V 1A Surface Mount SOD-123H

Diode Standard 1000V 1A Surface Mount SOD-123H

Buy Now Datasheet
Single Diodes - 641-1450-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1450-2-ND
Single Diodes 641-1450-2-ND
Diode Standard 1000V 1A Surface Mount SOD-123H

Diode Standard 1000V 1A Surface Mount SOD-123H

Buy Now Datasheet
Diodes, Rectifiers - Single - CFRMT107-HF - 1029091-CFRMT107-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CFRMT107-HF
1029091-CFRMT107-HF
Diodes, Rectifiers - Single - CFRMT107-HF 1029091-CFRMT107-HF
Manufacturer: Comchip Technology Win Source Part Number: 1029091-CFRMT107-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123H Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1029091-CFRMT107-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123H
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CFRMT107-HF
Rectifiers CFRMT107-HF
Rectifiers Fast Rectifier 1A 1000V

Rectifiers Fast Rectifier 1A 1000V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-CFRMT107-HF 641-1450-6-ND 1029091-CFRMT107-HF CFRMT107-HF
Product Name 1KV 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CFRMT107-HF Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123H-2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data