Win Source Part Number: 1116532-CFSH-4 TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 200 nA @ 30 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: SOD-882
Supplier Device Package: SOD-882
Alternative Parts (Cross-Reference): CFSH4 TR PBFREE;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Central Semiconductor Corp
Other Names: CFSH-4CT,1514-CFSH-4
Base Product Number: CFSH-4
DIODE SCHOTTKY 40V 200MA SOD882 Product overview: CFSH-4 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFSH-4 TR PBFREE can be used for catalog matching and distributor lookup.
Diode Schottky 40V 200mA Surface Mount SOD-882
Diode Schottky 40V 200mA Surface Mount SOD-882
Diode Schottky 40V 200mA Surface Mount SOD-882
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1116532-CFSH-4 TR PBFREE | 280-CFSH-4 TR PBFREE | 1514-CFSH-4TRPBFREETR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 40V 200MA Diode and Rectifier | Single Diodes |
| Package | SOD-882 | Tape & Reel (TR) |