DIODE GEN PURP 75V 150MA 0402 Product overview: CDSQR4148 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSQR4148 can be used for catalog matching and distributor lookup.
Diode Standard 75V 150mA Surface Mount 0402/SOD-923F
Diode Standard 75V 150mA Surface Mount 0402/SOD-923F
Diode Standard 75V 150mA Surface Mount 0402/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 1029027-CDSQR4148
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: CDSQR4148
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0402/SOD-923F
Introduction Date: August 04, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE GEN PURP 75V 150MA 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | 280-CDSQR4148 | 641-1287-2-ND | 1029027-CDSQR4148 | CDSQR4148 |
| Product Name | 75V 150MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CDSQR4148 | Single Diodes |
| Package | Tape & Reel (TR) | 0402 (1006 Metric) | ||
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | 125 C (257 F) | 125 C (257 F) | |
| Diode Type | Standard |