Comchip Technology Corporation Single Diodes CEFM101-G

Description
Diode Standard 50V 1A (DC) Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet
Description
Diode Standard 50V 1A (DC) Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CEFM101-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CEFM101-G-ND
Single Diodes CEFM101-G-ND
Diode Standard 50V 1A (DC) Surface Mount Mini SMA/SOD-123

Diode Standard 50V 1A (DC) Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - CEFM101-G - 050280-CEFM101-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CEFM101-G
050280-CEFM101-G
Diodes, Rectifiers - Single - CEFM101-G 050280-CEFM101-G
Manufacturer: Comchip Technology Win Source Part Number: 050280-CEFM101-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini SMA/SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Comchip Technology
Win Source Part Number: 050280-CEFM101-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CEFM101-G
Rectifiers CEFM101-G
Rectifiers VR=50V, IO=1A

Rectifiers VR=50V, IO=1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number CEFM101-G-ND 050280-CEFM101-G CEFM101-G
Product Name Single Diodes Diodes, Rectifiers - Single - CEFM101-G Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.8750 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0219 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-BAS70WFTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers