DIODE ZENER 5.6V 100MW VMN2 Product overview: CDZT2R5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R5.6B can be used for catalog matching and distributor lookup.
Zener Diode 5.6V 100mW ±2% Surface Mount VMN2
DIODE ZENER 5.6V 100MW VMN2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-CDZT2R5.6B | CDZT2R5.6BTR-ND | CDZT2R5.6B | CDZT2R5.6B |
| Product Name | 5.6V 100MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | VMN2 (SOD-923) | ||
| RoHS Compliant | RoHS | |||
| ZZT | 60 ohms | 60 ohms | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |