Comchip Technology Corporation Single Diodes CDSU101A

Description
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1002-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1002-1-ND
Single Diodes 641-1002-1-ND
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F

Diode Standard 80V 100mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1002-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1002-6-ND
Single Diodes 641-1002-6-ND
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F

Diode Standard 80V 100mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1002-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1002-2-ND
Single Diodes 641-1002-2-ND
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F

Diode Standard 80V 100mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDSU101A - 1029033-CDSU101A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDSU101A
1029033-CDSU101A
Diodes, Rectifiers - Single - CDSU101A 1029033-CDSU101A
Manufacturer: Comchip Technology Win Source Part Number: 1029033-CDSU101A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 75V Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: CDSU101A Categories: Discrete Semiconductor Products Status: Active Case / Package: 0603/SOD-523F Alternative Parts (Cross-Reference): 1SS400FHTE61; ASS355BD-0603 ; 1SS400; 1SS400TE61; Introduction Date: May 14, 2003 ECCN: ERA99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1029033-CDSU101A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 75V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: CDSU101A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603/SOD-523F
Alternative Parts (Cross-Reference): 1SS400FHTE61; ASS355BD-0603 ; 1SS400; 1SS400TE61;
Introduction Date: May 14, 2003
ECCN: ERA99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
80V 100MA Diode and Rectifier - 280-CDSU101A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-CDSU101A
80V 100MA Diode and Rectifier 280-CDSU101A
DIODE GEN PURP 80V 100MA 0603 Product overview: CDSU101A from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSU101A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA 0603 Product overview: CDSU101A from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSU101A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diodes Rectifiers
Product Number 641-1002-1-ND 1029033-CDSU101A 280-CDSU101A
Product Name Single Diodes Diodes, Rectifiers - Single - CDSU101A 80V 100MA Diode and Rectifier
Tj 125 C (257 F) 125 C (257 F) -40 C (-40 F)
Diode Type Standard
VF 1 volts
VR 80 volts
Unlock Full Specs
to access all available technical data