ROHM Semiconductor USA, LLC 13V 100MW Zener Diode CDZT2R13B

Description
DIODE ZENER 13V 100MW VMN2 Product overview: CDZT2R13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R13B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 100MW VMN2 Product overview: CDZT2R13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R13B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 100MW Zener Diode - 287-CDZT2R13B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 100MW Zener Diode
287-CDZT2R13B
13V 100MW Zener Diode 287-CDZT2R13B
DIODE ZENER 13V 100MW VMN2 Product overview: CDZT2R13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R13B can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 100MW VMN2 Product overview: CDZT2R13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R13B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDZT2R13B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2R13B-ND
Single Zener Diodes CDZT2R13B-ND
Zener Diode 13V 100mW ±2% Surface Mount VMN2

Zener Diode 13V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZT2R13B
Zener Diodes CDZT2R13B
Zener Diodes 100MW 13V VMN2

Zener Diodes 100MW 13V VMN2

Buy Now
Discrete Semiconductor Products - Diodes - Zener - CDZT2R13B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2R13B
Discrete Semiconductor Products - Diodes - Zener CDZT2R13B
DIODE ZENER 13V 100MW VMN2

DIODE ZENER 13V 100MW VMN2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CDZT2R13B CDZT2R13B-ND CDZT2R13B CDZT2R13B
Product Name 13V 100MW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) VMN2 (SOD-923)
RoHS Compliant RoHS
VZ 13.2 volts 13 volts
ZZT 37 ohms 37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4468US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B16,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1460578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details