Comchip Technology Corporation Single Diodes CEFB201-G

Description
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CEFB201-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CEFB201-G-ND
Single Diodes CEFB201-G-ND
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - CEFB201-G - 1029055-CEFB201-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CEFB201-G
1029055-CEFB201-G
Diodes, Rectifiers - Single - CEFB201-G 1029055-CEFB201-G
Manufacturer: Comchip Technology Win Source Part Number: 1029055-CEFB201-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 875mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 50V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1029055-CEFB201-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number CEFB201-G-ND 1029055-CEFB201-G
Product Name Single Diodes Diodes, Rectifiers - Single - CEFB201-G
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 0.8750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1320-998 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - 1N4474US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers