DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 70 80 90 100 110 120 123 124 125 126 127 128 129 130 131 132 133 134 135 140 150 160 170 180 190 200 250 300 350 400 417
Product Name Notes
10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
10.9V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
100V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
12.5V Clamp Ipp Tvs Diode Surface Mount 10-MSOP
13.5V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
13.5V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
14.5V (Typ) Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
16.9V (Typ) Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
16.9V (Typ) Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
17V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.5V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
18V Clamp 94A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
19V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
21V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
23V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
24V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
25.9V (Typ) Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
25.9V (Typ) Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
25.9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
26V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
28.6V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
29.5V (Typ) Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
30V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
30V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
30V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
31.8V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
33V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
33V Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
39V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
49V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
57V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
72V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
76.8V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
9.8V Clamp 1A Ipp Tvs Diode Surface Mount SOD-323
9V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
BRIDGE RECT 1PHASE 1KV 1A 4DFN
BRIDGE RECT 1PHASE 1KV 1A
BRIDGE RECT 1PHASE 1KV 2A
BRIDGE RECT 1PHASE 600V 2A
BRIDGE RECT 1PHASE 800V 2A
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-DFN (3.5x3.8)
Bridge Rectifier Single Phase Standard 1kV Surface Mount
Bridge Rectifier Single Phase Standard 200V Surface Mount NBS04
Bridge Rectifier Single Phase Standard 200V Surface Mount
Bridge Rectifier Single Phase Standard 400V Surface Mount NBS04
Bridge Rectifier Single Phase Standard 400V Surface Mount
Bridge Rectifier Single Phase Standard 600V Surface Mount NBS04
Bridge Rectifier Single Phase Standard 600V Surface Mount
Bridge Rectifier Single Phase Standard 800V Surface Mount NBS04
Bridge Rectifier Single Phase Standard 800V Surface Mount
Clamp Ipp Tvs Diode
DIO TVS VWM 03V 400W BIDIR SOD32
DIO TVS VWM 05V 350W BIDIR
DIO TVS VWM 12V 350W BIDIR
DIO TVS VWM 12V 400W BIDIR SOD32
Diode Array 1 Pair Common Anode Standard 80V 300mA Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Standard 80V 250mA Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Standard 80V 300mA Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Standard 85V 155mA Surface Mount SOT-523
Diode Array 1 Pair Series Connection Standard 85V 155mA Surface Mount SOT-523
Diode Array 2 Pair Series Connection Standard 105V 100mA Surface Mount SOT-563, SOT-666
Diode Schottky 100V 1A Surface Mount DO-213AB (MELF, LL41)
Diode Schottky 100V 1A Surface Mount DO-213AB
Diode Schottky 16V 150mA Surface Mount DO-213AA
Diode Schottky 16V 33mA Surface Mount DO-213AA
DIODE SCHOTTKY 20V 150MA DO213AA
Diode Schottky 20V 200mA Surface Mount DO-213AA
Diode Schottky 30V 200mA Surface Mount DO-213AA
Diode Schottky 40V 500mA Surface Mount DO-213AA
DIODE SCHOTTKY 50V 75MA DO213AA
Diode Schottky 50V 75mA Surface Mount DO-213AA
Diode Schottky 60V 1A Surface Mount DO-213AB
Diode Schottky 80V 1A Surface Mount DO-213AB
Diode Standard 100V 100mA Surface Mount 1005/SOD-323F
Diode Standard 225V 400mA Surface Mount DO-213AA
Diode Standard 75V 150mA Surface Mount 0503/SOD-723F
Diode Standard 75V 150mA Surface Mount 1005/SOD-323F
Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF
Diode Standard 75V 200mA Surface Mount DO-213AA
Diode Standard 80V 100mA Surface Mount 0503/SOD-723F
Diode Standard 80V 100mA Surface Mount 1005/SOD-323F
DIODE STANDARD 80V 125MA 1005
Diode Standard 80V 125mA Surface Mount 0503/SOD-723F
Diode Standard 80V 125mA Surface Mount 1005/SOD-323F
DIODE ZENER 10V 500MW DO213AA
DIODE ZENER 11.7V 500MW DO213AA
DIODE ZENER 12V 500MW DO213AA
DIODE ZENER 15V 500MW DO213AA
DIODE ZENER 18V 500MW DO213AA
DIODE ZENER 3.9V 500MW DO213AA
DIODE ZENER 33V 500MW DO213AA
DIODE ZENER 36V 500MW DO213AA
DIODE ZENER 47V 500MW DO213AA
DIODE ZENER 51V 500MW DO213AA
DIODE ZENER 6.2V 500MW DO213AA
DIODE ZENER 6.55V 500MW DO213AA
DIODE ZENER 8.2V 500MW DO213AA
TVS DIODE 12VWM 25.9VC 8-SOIC
TVS DIODE 15VWM 30VC 8-SOIC
TVS DIODE 15VWM 31.8VC SOD323
TVS DIODE 18VWM 45VC SOD323
TVS DIODE 5VWM 24VC 16SOIC
Zener Diode 100V 500mW ±10% Surface Mount DO-213AB
Zener Diode 100V 500mW ±20% Surface Mount DO-213AB
Zener Diode 100V 500mW ±5% Surface Mount DO-213AA
Zener Diode 100V 500mW ±5% Surface Mount DO-213AB
Zener Diode 10V 500mW ±10% Surface Mount DO-213AB
Zener Diode 10V 500mW ±20% Surface Mount DO-213AB
Zener Diode 10V 500mW ±5% Surface Mount DO-213AB
Zener Diode 11.7V 500mW ±5% Surface Mount DO-213AA
Zener Diode 110V 500mW ±10% Surface Mount DO-213AB
Zener Diode 110V 500mW ±20% Surface Mount DO-213AB
Zener Diode 110V 500mW ±5% Surface Mount DO-213AB
Zener Diode 11V 500mW ±10% Surface Mount DO-213AB
Zener Diode 11V 500mW ±20% Surface Mount DO-213AB
Zener Diode 11V 500mW ±5% Surface Mount DO-213AB
Zener Diode 12V 500mW ±10% Surface Mount DO-213AB
Zener Diode 12V 500mW ±20% Surface Mount DO-213AB
Zener Diode 12V 500mW ±5% Surface Mount DO-213AB
Zener Diode 13V 500mW ±10% Surface Mount DO-213AB
Zener Diode 13V 500mW ±20% Surface Mount DO-213AB
Zener Diode 13V 500mW ±5% Surface Mount DO-213AB
Zener Diode 150V 500mW ±5% Surface Mount DO-213AA
Zener Diode 15V 500mW ±10% Surface Mount DO-213AB
Zener Diode 15V 500mW ±20% Surface Mount DO-213AB
Zener Diode 15V 500mW ±5% Surface Mount DO-213AA
Zener Diode 15V 500mW ±5% Surface Mount DO-213AB
Zener Diode 16V 500mW ±10% Surface Mount DO-213AB
Zener Diode 16V 500mW ±20% Surface Mount DO-213AB
Zener Diode 16V 500mW ±5% Surface Mount DO-213AB
Zener Diode 180V 500mW ±5% Surface Mount DO-213AA
Zener Diode 180V 500mW Surface Mount DO-213AA
Zener Diode 18V 500mW ±10% Surface Mount DO-213AB
Zener Diode 18V 500mW ±20% Surface Mount DO-213AB
Zener Diode 18V 500mW ±5% Surface Mount DO-213AB
Zener Diode 2.4V 500mW ±5% Surface Mount DO-213AA
Zener Diode 2.7V 500mW ±5% Surface Mount DO-213AB
Zener Diode 200V 500mW ±5% Surface Mount DO-213AA
Zener Diode 20V 500mW ±10% Surface Mount DO-213AB
Zener Diode 20V 500mW ±20% Surface Mount DO-213AB
Zener Diode 20V 500mW ±5% Surface Mount DO-213AB
Zener Diode 22V 500mW ±10% Surface Mount DO-213AB
Zener Diode 22V 500mW ±20% Surface Mount DO-213AB
Zener Diode 22V 500mW ±5% Surface Mount DO-213AB
Zener Diode 24V 500mW ±10% Surface Mount DO-213AB
Zener Diode 24V 500mW ±20% Surface Mount DO-213AB
Zener Diode 24V 500mW ±5% Surface Mount DO-213AB
Zener Diode 27V 500mW ±10% Surface Mount DO-213AB
Zener Diode 27V 500mW ±20% Surface Mount DO-213AB
Zener Diode 27V 500mW ±5% Surface Mount DO-213AB
Zener Diode 3.3V 500mW ±10% Surface Mount DO-213AB
Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AB
Zener Diode 3.6V 500mW ±10% Surface Mount DO-213AB
Zener Diode 3.6V 500mW ±5% Surface Mount DO-213AB
Zener Diode 3.9V 500mW ±10% Surface Mount DO-213AB
Zener Diode 3.9V 500mW ±5% Surface Mount DO-213AB
Zener Diode 30V 500mW ±10% Surface Mount DO-213AB
Zener Diode 30V 500mW ±20% Surface Mount DO-213AB
Zener Diode 30V 500mW ±5% Surface Mount DO-213AB
Zener Diode 33V 500mW ±10% Surface Mount DO-213AB
Zener Diode 33V 500mW ±20% Surface Mount DO-213AB
Zener Diode 33V 500mW ±5% Surface Mount DO-213AB
Zener Diode 36V 500mW ±10% Surface Mount DO-213AB
Zener Diode 36V 500mW ±20% Surface Mount DO-213AB
Zener Diode 36V 500mW ±5% Surface Mount DO-213AB
Zener Diode 39V 500mW ±10% Surface Mount DO-213AB
Zener Diode 39V 500mW ±20% Surface Mount DO-213AB
Zener Diode 39V 500mW ±5% Surface Mount DO-213AB
Zener Diode 3V 500mW ±5% Surface Mount DO-213AB
Zener Diode 4.3V 500mW ±10% Surface Mount DO-213AB
Zener Diode 4.3V 500mW ±5% Surface Mount DO-213AB
Zener Diode 4.7V 500mW ±10% Surface Mount DO-213AB
Zener Diode 4.7V 500mW ±5% Surface Mount DO-213AB
Zener Diode 43V 500mW ±10% Surface Mount DO-213AB
Zener Diode 43V 500mW ±20% Surface Mount DO-213AB
Zener Diode 43V 500mW ±5% Surface Mount DO-213AB
Zener Diode 47V 500mW ±10% Surface Mount DO-213AB
Zener Diode 47V 500mW ±20% Surface Mount DO-213AB
Zener Diode 47V 500mW ±5% Surface Mount DO-213AB
Zener Diode 5.1V 500mW ±10% Surface Mount DO-213AB
Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AB
Zener Diode 5.6V 500mW ±10% Surface Mount DO-213AB
Zener Diode 5.6V 500mW ±5% Surface Mount DO-213AB
Zener Diode 51V 500mW ±10% Surface Mount DO-213AB
Zener Diode 51V 500mW ±20% Surface Mount DO-213AB
Zener Diode 51V 500mW ±5% Surface Mount DO-213AB
Zener Diode 56V 500mW ±10% Surface Mount DO-213AB
Zener Diode 56V 500mW ±20% Surface Mount DO-213AB
Zener Diode 56V 500mW ±5% Surface Mount DO-213AB
Zener Diode 6.2V 500mW ±10% Surface Mount DO-213AB
Zener Diode 6.2V 500mW ±4.83% Surface Mount DO-213AA
Zener Diode 6.2V 500mW ±4.84% Surface Mount DO-213AA
Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AB
Zener Diode 6.8V 500mW ±10% Surface Mount DO-213AB
Zener Diode 6.8V 500mW ±20% Surface Mount DO-213AB
Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AB
Zener Diode 62V 500mW ±10% Surface Mount DO-213AB
Zener Diode 62V 500mW ±20% Surface Mount DO-213AB
Zener Diode 62V 500mW ±5% Surface Mount DO-213AB
Zener Diode 68V 500mW ±10% Surface Mount DO-213AB
Zener Diode 68V 500mW ±20% Surface Mount DO-213AB
Zener Diode 68V 500mW ±5% Surface Mount DO-213AB
Zener Diode 7.5V 500mW ±10% Surface Mount DO-213AB
Zener Diode 7.5V 500mW ±20% Surface Mount DO-213AB
Zener Diode 7.5V 500mW ±5% Surface Mount DO-213AB
Zener Diode 75V 500mW ±10% Surface Mount DO-213AB
Zener Diode 75V 500mW ±20% Surface Mount DO-213AB
Zener Diode 75V 500mW ±5% Surface Mount DO-213AB
Zener Diode 8.2V 500mW ±10% Surface Mount DO-213AB
Zener Diode 8.2V 500mW ±20% Surface Mount DO-213AB
Zener Diode 8.2V 500mW ±5% Surface Mount DO-213AB
Zener Diode 82V 500mW ±10% Surface Mount DO-213AB
Zener Diode 82V 500mW ±20% Surface Mount DO-213AB
Zener Diode 82V 500mW ±5% Surface Mount DO-213AB
Zener Diode 9.1V 500mW ±10% Surface Mount DO-213AB
Zener Diode 9.1V 500mW ±20% Surface Mount DO-213AB
Zener Diode 9.1V 500mW ±5% Surface Mount DO-213AB
Zener Diode 91V 500mW ±10% Surface Mount DO-213AB
Zener Diode 91V 500mW ±20% Surface Mount DO-213AB
Zener Diode 91V 500mW ±5% Surface Mount DO-213AB
Zener Diode 9V 500mW ±5% Surface Mount DO-213AA
Zener Diode

<< Prev Next >>